EN
  • EN
  • DE

S-8520D50MC-BWJ-T2

Part No S-8520D50MC-BWJ-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046680-S-8520D50MC-BWJ-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8520D50MC-BWJ-T2 CAD Model

Description

The S-8520D50MC-BWJ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor the supply voltage of electronic devices and generate a reset signal when the voltage drops below a specified threshold. This function is crucial for ensuring stable operation and preventing data corruption, especially in systems that rely on microcontrollers, memory, and other sensitive digital components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or voltage sag events.
  • CPU and Logic Circuit Protection: Protects CPUs and logic circuits from operating under insufficient voltage conditions, which can lead to errors or damage.
  • Memory Backup Systems: Initiates memory backup procedures when a voltage drop is detected, preserving critical data.
  • Power Management Systems: Integrated into power management circuits to monitor and regulate voltage levels, ensuring stable and reliable power.
  • Portable Electronic Devices: Suitable for battery-powered devices like smartphones, tablets, and wearable devices, where stable voltage is essential for proper operation.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Ultra-Low Current Consumption: Consumes minimal power, making it ideal for battery-powered applications and extending battery life.
  • Small Package Size: Available in a compact SOT-23 package, enabling high-density board layouts.
  • Fixed Detection Voltage: Features a fixed detection voltage of 5.0V (indicated by “50” in the part number).
  • Hysteresis Characteristic: Incorporates hysteresis to prevent output chattering caused by minor voltage fluctuations.
  • N-channel Open Drain Output: The output is an N-channel open drain, providing flexible interfacing with various logic levels and circuit configurations.
  • Wide Operating Temperature Range: Designed to operate reliably across a wide range of temperatures, making it suitable for diverse environments.

Benefits

  • Ensures System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Protects Data Integrity: Safeguards memory devices from data loss during voltage drops or power failures.
  • Extends Battery Life: Minimal current consumption contributes to longer battery life in portable devices, maximizing usability.
  • Simplifies Circuit Design: Integrates essential reset functionality, reducing the need for external components and simplifying the design process.
  • Reduces System Downtime: Minimizes the risk of voltage-related failures, thereby reducing downtime and maintenance costs associated with system failures.

Additional Details

The S-8520D50MC-BWJ-T2 operates with a low supply voltage and features an N-channel open-drain output, which facilitates easy integration with a variety of digital systems. The inclusion of hysteresis guarantees a stable and reliable reset operation, preventing unwanted oscillations near the threshold voltage. The small SOT-23 package is ideal for applications where board space is limited. The precise 5.0V detection voltage ensures accurate monitoring of the power supply. This voltage detector is a crucial component for ensuring the reliable operation of electronic systems and protecting sensitive components from voltage-related damage.

In conclusion, the S-8520D50MC-BWJ-T2 voltage detector provides a reliable and efficient solution for monitoring voltage levels and ensuring the stable operation of electronic devices. Its low power consumption, small size, and high accuracy make it suitable for a wide range of applications, particularly in portable and battery-powered systems that require a 5.0V detection threshold.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess