EN
  • EN
  • DE

LT1999IMS8-10F#TRPBF

Part No LT1999IMS8-10F#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8MSOP / Current Sense Amplifier 1 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3V/µs
-3db Bandwidth 2 MHz
Current - Input Bias 137.5 µA
Voltage - Input Offset 500 µV
Current - Supply 5.8mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1999
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319648-LT1999IMS8-10F#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1999IMS8-10F#TRPBF CAD Model

Description

Product Overview: LT1999IMS8-10F#TRPBF

The LT1999IMS8-10F#TRPBF is a high-performance, precision current sense amplifier designed by Analog Devices Inc. This robust component is engineered to accurately measure current via a shunt resistor over a wide range of conditions. It features a fixed gain of 10, which simplifies the design process by eliminating the need for external gain-setting resistors. The LT1999IMS8-10F#TRPBF is a versatile choice for a variety of applications, including power management, battery monitoring, and overcurrent protection.

Key Features

  • High Accuracy: The device offers a precision current sensing solution, ensuring high accuracy in current measurement which is critical for system reliability and performance.
  • Wide Input Common-Mode Voltage Range: Capable of handling a wide range of common-mode voltages from -2V to 44V, this amplifier is suitable for stepping into various circuit environments.
  • Low Offset Voltage: With a low input offset voltage, the LT1999IMS8-10F#TRPBF minimizes error in current measurement, leading to more reliable data and system control.
  • Fixed Gain: The fixed gain of 10 allows for easy implementation without the need for additional components to set the gain, streamlining the design process.
  • Robust Packaging: Housed in an MSOP-8 package, the device provides a compact footprint while offering excellent thermal performance and space-saving benefits.

Applications

  • Automotive Battery Monitoring
  • Power Supply Monitoring
  • Overcurrent Protection
  • Motor Control
  • Energy Management Systems

The LT1999IMS8-10F#TRPBF is optimized for ease of use and integration into a variety of electronic systems. Whether for automotive, industrial, or consumer applications, this current sense amplifier from Analog Devices Inc. provides a reliable and efficient solution for current measurement. The device is also available in tape and reel packaging, making it suitable for high-volume production environments.

With its combination of precision, robustness, and versatility, the LT1999IMS8-10F#TRPBF current sense amplifier is an ideal choice for designers looking to enhance their system's performance with accurate current monitoring capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess