EN
  • EN
  • DE

S-8211CAD-I6T1G

Part No S-8211CAD-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Description Battery Back-Up Li-Ion/Li-Pol Packs 4.35V 6-Pin SNT-6A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 6
Output Voltage 4.35 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1090492-S-8211CAD-I6T1G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8211CAD-I6T1G CAD Model

Description

The S-8211CAD-I6T1G is a lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC integrates overcharge, overdischarge, and overcurrent protection circuits to ensure the safe and reliable operation of lithium-ion battery packs in portable devices. It is designed to prevent battery damage and extend battery life.

Applications

  • Battery protection in smartphones
  • Power management in tablet computers
  • Battery safety in portable gaming devices
  • Protection circuits in wireless headphones
  • Battery monitoring in wearable technology (smartwatches, fitness trackers)
  • Use in portable medical devices

Features

  • High-Precision Voltage Detection: Accurate overcharge and overdischarge voltage detection.
  • Low Current Consumption: Minimizes power consumption for extended battery life.
  • Overcharge Protection: Prevents damage from excessive charging voltage.
  • Overdischarge Protection: Protects against deep discharge that can reduce battery capacity.
  • Overcurrent Protection: Limits current to prevent damage from short circuits or overload conditions.
  • Compact I6T1G Package: Small package for space-saving designs.

Benefits

  • Enhanced Battery Safety: Prevents battery-related hazards.
  • Extended Battery Life: Optimized protection parameters extend usable battery life.
  • Improved System Reliability: Stable and accurate voltage detection for reliable performance.
  • Reduced Design Size: Compact package allows for smaller, more portable devices.
  • Minimized Power Consumption: Low current consumption improves energy efficiency.

Additional Details

The S-8211CAD-I6T1G incorporates advanced circuit design to achieve low current consumption, which is crucial for maximizing the operating time of battery-powered devices. The overcharge and overdischarge detection voltages are precisely set to prevent damage from voltage extremes. The overcurrent detection function protects against short circuits and excessive load conditions. These features combine to provide comprehensive protection for lithium-ion batteries, ensuring their safe and reliable operation in various applications.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess