EN
  • EN
  • DE

S-8204BAO-TCT1S

Part No S-8204BAO-TCT1S
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090480-S-8204BAO-TCT1S
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8204BAO-TCT1S CAD Model

Description

The S-8204BAO-TCT1S is a battery protection IC manufactured by SII Semiconductor Corporation. It is specifically designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions. The IC monitors the battery voltage and current, and if any of these parameters exceed safe limits, it disconnects the battery from the load, preventing damage and ensuring safe operation. It's characterized by low power consumption and high accuracy, making it well-suited for battery-powered devices and portable electronics.

Applications

  • Lithium-ion battery packs
  • Smartphones
  • Tablets
  • Portable media players
  • Power tools

Features

  • Overcharge protection
  • Overdischarge protection
  • Overcurrent protection
  • Short-circuit protection
  • High-accuracy voltage detection
  • Low current consumption

Benefits

  • Enhanced battery safety
  • Extended battery life
  • Prevention of battery damage
  • Improved device reliability
  • Minimized power consumption

Additional Details

The S-8204BAO-TCT1S provides comprehensive protection for lithium-ion batteries, preventing potentially hazardous situations caused by overcharging, overdischarging, or excessive current draw. The high-accuracy voltage detection ensures that the battery is protected within its safe operating limits. The low current consumption minimizes the IC's impact on battery life. It typically includes internal MOSFETs for disconnecting the battery, simplifying the external circuitry required. Consult the device datasheet for precise specifications, including overcharge detection voltage, overdischarge detection voltage, overcurrent detection current, and operating temperature range. The IC is crucial for ensuring the safety and longevity of lithium-ion batteries in a wide range of portable electronic devices.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess