EN
  • EN
  • DE

NETAPP 271-00006 - NetApp Battery LI-ION 3.7V NVRAM5

Part No NETAPP 271-00006 - NetApp Battery LI-ION 3.7V NVRAM5
Manufacturer NetApp
Catalog Battery
Description NetApp Battery LI-ION 3.7V NVRAM5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433536-NETAPP 271-00006 - NetApp Battery LI-ION 3.7V NVRAM5
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 271-00006 - NetApp Battery LI-ION 3.7V NVRAM5 CAD Model

Description

The NETAPP 271-00006 is a specialized Lithium-Ion (Li-Ion) battery designed to power the NVRAM (Non-Volatile RAM) components in select NetApp storage systems. With a voltage of 3.7V, this battery plays a crucial role in maintaining the integrity and availability of data by ensuring that data in transit is safely written to the storage media in the event of a power loss. The Li-Ion technology offers significant advantages over other battery types, including higher energy density, longer life cycles, and reduced weight, contributing to the overall reliability and performance of the storage system. This battery is specifically engineered for compatibility with NetApp's NVRAM5 modules, ensuring a perfect fit and seamless functionality. The NETAPP 271-00006 battery is an essential component for businesses that require continuous data availability and protection, providing peace of mind through enhanced data integrity mechanisms. Its durable design and NetApp's commitment to quality guarantee long-term performance and reliability, making it an integral part of your data storage infrastructure's power backup strategy.

You May Also Be Interested in

EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess