The S-80740SN-D4-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and assert a reset signal when the input voltage falls below a defined threshold. The 'SN' likely signifies a specific voltage detection range, 'D4' represents a specific detection voltage level within that range, and 'T1' typically refers to the packaging (tape and reel). This is critical for safeguarding microcontrollers and other voltage-sensitive components from damage or malfunction due to brownout conditions.
Applications
- Microcontroller Reset Circuits: Ensures a proper reset of microcontrollers during power-up or when the supply voltage drops below the operating range.
- Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage deviates beyond acceptable limits.
- Battery-Powered Devices: Prevents deep discharge of batteries by disabling the load when the battery voltage is critically low, thereby prolonging battery life.
- Industrial Control Systems: Monitors critical voltage rails within industrial equipment, ensuring stable and safe operation.
- Automotive Electronics: Used in automotive systems to monitor battery voltage and protect electronic components from low-voltage conditions.
Features
- High-Accuracy Voltage Detection: Delivers precise and reliable voltage detection capabilities.
- Low Quiescent Current: Minimizes power consumption, making it well-suited for battery-powered applications.
- Hysteresis: Integrated hysteresis prevents output oscillations around the detection threshold, ensuring stable operation.
- Open-Drain Output: Offers flexible connection options to various types of circuits.
- Small Package Options: Available in compact surface-mount packages such as SOT-23 or SOT-89 for space-constrained applications.
- Wide Operating Temperature Range: Designed to operate reliably across a broad range of temperatures, accommodating diverse environmental conditions.
Benefits
- Undervoltage Protection: Safeguards sensitive electronic components from damage caused by undervoltage conditions.
- Improved System Reliability: Enhances the overall reliability of electronic systems by preventing erratic behavior resulting from low voltage levels.
- Extended Battery Life: Reduces power drain in battery-powered devices, resulting in longer runtimes.
- Simplified Circuit Design: Provides a single, integrated solution for voltage detection and reset functionality.
- Cost-Effective Solution: Offers a cost-efficient approach to improving system robustness and preventing failures.
The specific detection voltage for the S-80740SN-D4-T1 is determined by the 'SN' and 'D4' designations and will be detailed in the datasheet. As long as the input voltage remains below the detection threshold, the device's output will stay low. Once the input voltage exceeds this threshold, the output transitions to a high-impedance state. The built-in hysteresis ensures stability and prevents spurious resets. Consult the official datasheet for the S-80740SN-D4-T1 to obtain precise electrical characteristics, recommended operating conditions, and application guidelines.