EN
  • EN
  • DE

S-8052ALB-LE-T1

Part No S-8052ALB-LE-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308201-S-8052ALB-LE-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8052ALB-LE-T1 CAD Model

Description

The S-8052ALB-LE-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor power supply voltages and provide a reset signal when the voltage drops below a certain threshold, ensuring the safe and reliable operation of microcontrollers and other electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Real-time clocks (RTCs)
  • Memory backup systems

Features

  • High-accuracy voltage detection
  • Ultra-low current consumption
  • Small SOT-23 package
  • Built-in hysteresis
  • Open drain output
  • Wide operating temperature range

Benefits

  • Prevents malfunction caused by voltage drops
  • Improves system reliability
  • Extends battery life in portable devices
  • Reduces board space
  • Provides stable reset signal generation
  • Offers design flexibility

Additional Details

The S-8052ALB-LE-T1 features a precise detection voltage, minimizing the risk of false resets. Its ultra-low current consumption is ideal for battery-powered applications where maximizing battery life is crucial. The small SOT-23 package saves valuable board space, making it suitable for compact designs. The built-in hysteresis prevents oscillations around the threshold voltage, ensuring a stable reset signal. The open-drain output allows for flexible configuration with different microcontroller input types. This voltage detector is commonly used to monitor the power supply voltage of microcontrollers and other digital circuits. When the voltage drops below a certain threshold, the detector asserts a reset signal, preventing the microcontroller from executing code with an insufficient supply voltage. This ensures the system operates correctly and avoids data corruption or unpredictable behavior. It's also implemented in battery powered devices because of its low quiescent current. It helps prevent unexpected shutdowns and protects the device from damage due to low voltage conditions. Furthermore, it is used in real-time clock applications to ensure data retention during power outages.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Panjit
Lowest to $6.9300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0898 $57.9210
1,570+ $0.0737 $115.7090
2,430+ $0.0714 $173.5020
3,345+ $0.0691 $231.1395
4,330+ $0.0668 $289.2440
5,795+ $0.0598 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess