EN
  • EN
  • DE

S-802740AL-A4-T1

Part No S-802740AL-A4-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308185-S-802740AL-A4-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-802740AL-A4-T1 CAD Model

Description

The S-802740AL-A4-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for preventing malfunctions and ensuring stable operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller reset circuits: Used to reliably reset microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial control systems: Provides a fail-safe mechanism in case of power fluctuations.
  • Consumer electronics: Ensures stable operation of devices like smartphones, tablets, and other portable gadgets.

Features

  • Low operating voltage: Operates with a low supply voltage, making it suitable for battery-powered applications.
  • High accuracy detection voltage: Provides precise voltage detection with minimal deviation.
  • Ultra-low current consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small package size: Available in small packages for space-constrained applications.
  • Built-in hysteresis: Prevents oscillation and ensures reliable reset operation.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by voltage drops.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Reduces the number of components required for voltage monitoring.
  • Protection against data corruption: Resets the microcontroller before data corruption can occur during voltage drops.
  • Enhanced system stability: Provides stable and reliable operation, even under fluctuating voltage conditions.

The S-802740AL-A4-T1 features a detection voltage of 4.0V. It typically offers a ±2.0% detection voltage accuracy. Its ultra-low current consumption is typically in the range of a few microamperes. The device is available in a SOT-23-3 package, making it suitable for high-density circuit boards. The operating temperature range is typically -40°C to +85°C, allowing it to function reliably in various environmental conditions. The output is an N-channel open drain output. The hysteresis width is typically 0.2V. The device is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess