EN
  • EN
  • DE

S-6404AFT-TB

Part No S-6404AFT-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307679-S-6404AFT-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6404AFT-TB CAD Model

Description

The S-6404AFT-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. Similar to other voltage detectors, it is designed to monitor the voltage level of a power supply and generate a reset signal or perform another action when the voltage falls below a predefined threshold.

Applications:

  • Microprocessor Reset: Ensures proper initialization of microprocessors by holding them in reset until the supply voltage reaches a safe operating level.
  • Battery Monitoring: Used in battery-powered devices to detect low battery conditions and initiate power-saving modes or graceful shutdowns.
  • Power Failure Detection: Detects interruptions in the main power supply and switches to backup power sources.
  • Overvoltage Protection: Protects circuits from damage caused by excessive voltage levels.
  • System Monitoring: Monitors the voltage levels of various components within a system to ensure proper operation and detect potential problems.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Prevents oscillations around the threshold voltage, ensuring stable operation.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Benefits:

  • Improved System Reliability: Prevents data corruption and system malfunctions caused by low voltage conditions.
  • Extended Battery Life: Low power consumption helps to prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single chip, reducing component count and board space.
  • Enhanced System Protection: Protects sensitive components from damage due to overvoltage or undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details:

The S-6404AFT-TB is designed for a broad range of applications, especially those requiring high accuracy and low power consumption. It often includes features like a built-in delay circuit to prevent false resets due to transient voltage drops. The exact detection voltage is factory-set and can be customized for specific application requirements. The datasheet provides detailed electrical characteristics, including the threshold voltage, hysteresis voltage, and operating current.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess