EN
  • EN
  • DE

7MBR100XNA120-50 FUJI

Part No 7MBR100XNA120-50 FUJI
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description Igbt Module; 1200V/100A/PIM X Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025192-7MBR100XNA120-50 FUJI
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBR100XNA120-50 FUJI CAD Model

Description

The 7MBR100XNA120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. These modules are designed for high-power switching applications, offering a combination of high current handling capabilities and fast switching speeds. They are commonly used in industrial and automotive applications requiring efficient power conversion.

Applications

  • Inverter drives for AC motors
  • Uninterruptible Power Supplies (UPS)
  • Welding machines
  • Power factor correction (PFC) circuits
  • Induction heating systems
  • Renewable energy converters (solar inverters, wind turbine inverters)
  • Traction inverters for electric vehicles

Features

  • High blocking voltage: Typically rated at 1200V, providing robustness against voltage spikes.
  • High current capability: Designed to handle currents up to 100A, suitable for high power applications.
  • Low saturation voltage: Minimizes power dissipation during conduction, improving efficiency.
  • Fast switching speed: Enables efficient high-frequency operation, reducing switching losses.
  • Integrated gate drive circuit: Simplifies the gate drive design and improves performance.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved energy efficiency: Low saturation voltage and fast switching speed minimize power losses.
  • Increased system reliability: High blocking voltage and robust design ensure reliable operation under harsh conditions.
  • Simplified system design: Integrated gate drive circuit reduces the complexity of the control circuit.
  • Reduced system cost: Compact module size and integrated features minimize the overall system cost.
  • Extended equipment lifespan: Efficient thermal management and robust construction contribute to a longer lifespan of the equipment.

Additional Details

This IGBT module typically comes in a standard package for easy mounting and heat sinking. Proper heat sinking is crucial for maintaining the module's performance and reliability. The gate drive voltage is usually around 15V, and the gate resistance should be selected carefully to optimize switching speed and minimize ringing. Detailed electrical characteristics, such as switching times and thermal resistance, can be found in the manufacturer's datasheet.

The 7MBR100XNA120-50 from Fuji Electric represents a solid choice for applications demanding high power switching capabilities with efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Teledyne Technologies Incorporated
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess