EN
  • EN
  • DE

S-35180A-T8V1G

Part No S-35180A-T8V1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306676-S-35180A-T8V1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-35180A-T8V1G CAD Model

Description

The S-35180A-T8V1G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in various electronic applications requiring reliable voltage supervision.

Applications

  • Microprocessor reset circuits: Ensuring a reliable reset of microprocessors during power-up or voltage dips.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and triggering protective measures.
  • Battery-powered devices: Preventing deep discharge of batteries by monitoring voltage levels and shutting down the device when necessary.
  • Industrial control systems: Monitoring critical voltage rails in industrial equipment to ensure safe and reliable operation.
  • Automotive applications: Supervising battery voltage and other critical voltage levels in automotive electronics.

Features

  • High-accuracy voltage detection: Provides precise voltage monitoring for reliable system operation.
  • Low current consumption: Minimizes power drain in battery-powered devices.
  • Built-in hysteresis: Prevents oscillation and ensures stable operation.
  • Small package size: Allows for compact designs and easy integration.
  • Open-drain output: Offers flexibility in interfacing with various microcontrollers and other circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Protects batteries from deep discharge, prolonging their lifespan.
  • Simplified circuit design: Reduces the number of external components required for voltage supervision.
  • Faster development time: Provides a readily available solution for voltage detection and reset functionality.
  • Enhanced safety: Ensures safe operation by detecting and responding to voltage anomalies.

Additional Details

The S-35180A-T8V1G is typically supplied in a small SOT-25 package. The detection voltage is usually around 1.8V, but the exact value can be confirmed in the datasheet. It has a low operating current and a built-in hysteresis to avoid false triggering. It is crucial to consult the official datasheet from SII Semiconductor Corporation for detailed specifications, including the exact detection voltage, operating temperature range, and other electrical characteristics before using this component in any design. It provides a cost-effective and reliable way to monitor voltage levels in a variety of applications. The output is open drain and requires a pull-up resistor.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Panjit
Lowest to $6.9300
AMCC
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess