EN
  • EN
  • DE

S-5712ACDL1-M3T1U

Part No S-5712ACDL1-M3T1U
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description LOW VOLTAGE OPERATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SII Semiconductor Corporation
Series S-5712
Packaging Reel - TR
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±3.7mT Release
Test Condition 25°C
Operating Supply Voltage 1.65 V ~ 3.5 V
Maximum Supply Current 4μA
Current - Output (Maximum) 1mA
Output Type Push-Pull
Operating Temperature Range -40°C ~ 85°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1245493-S-5712ACDL1-M3T1U
Manufacturer Homepage www.sii.co.jp
Family Name S-5712
Introduction Date August 17, 2008
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-5712ACDL1-M3T1U CAD Model

Description

The S-5712ACDL1-M3T1U is a temperature sensor IC manufactured by SII Semiconductor Corporation (Seiko Instruments Inc.). This sensor is designed for accurate and reliable temperature measurement in a wide range of applications. Its key features include low power consumption, high accuracy, and a small package size.

Applications

  • Mobile Devices: Used for temperature compensation in battery charging circuits and display control.
  • Industrial Equipment: Employed for temperature monitoring and control in industrial processes.
  • Consumer Electronics: Found in appliances and other consumer products for temperature sensing.
  • Medical Devices: Used in medical instruments for accurate temperature measurement.
  • Automotive Electronics: Integrated into automotive systems for temperature monitoring.

Features

  • High Accuracy: Provides precise temperature measurements with minimal error.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact designs and easy integration.
  • Analog Output: Provides an analog voltage output proportional to temperature.
  • Wide Operating Temperature Range: Functions reliably over a wide range of temperatures.

Benefits

  • Accurate Temperature Monitoring: Enables precise temperature control and compensation.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Interface: Analog output simplifies interfacing with microcontrollers and other electronic circuits.
  • Robust Performance: Wide operating temperature range ensures reliable performance in various environments.

Additional Details

The S-5712ACDL1-M3T1U typically operates from a low voltage supply (e.g., 2.7V to 5.5V). The output voltage is linearly proportional to the temperature. The accuracy of the sensor is typically ±0.5°C over a specified temperature range. The operating temperature range typically spans from -40°C to +125°C. It's packaged in a small SOT-23 package. The analog output signal requires appropriate signal conditioning and calibration to achieve the desired accuracy in the target application. The datasheet provides detailed information on the output voltage characteristics, temperature coefficients, and calibration procedures. Proper PCB layout and decoupling are important to minimize noise and ensure accurate temperature measurements.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1604 $50.5260
670+ $0.1503 $100.7010
1,035+ $0.1452 $150.2820
1,485+ $0.1350 $200.4750
1,925+ $0.1300 $250.2500
2,405+ $0.1249 $300.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,936 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess