EN
  • EN
  • DE

S-35391A-J8T1G

Part No S-35391A-J8T1G
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 186344-S-35391A-J8T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35391A-J8T1G CAD Model

Description

The S-35391A-J8T1G is a high-precision voltage tracker from SII Semiconductor Corporation, designed for use in a variety of electronic devices requiring stable and accurate voltage regulation. This voltage tracker is known for its low current consumption and excellent transient response, making it suitable for battery-powered applications and other energy-sensitive systems.

Applications:

  • Battery-powered devices: Such as smartphones, tablets, and portable media players where efficient power management is critical.
  • Wearable electronics: Including smartwatches and fitness trackers, due to its small size and low power consumption.
  • IoT (Internet of Things) devices: In sensors and other connected devices that require a stable voltage supply for accurate data collection and transmission.
  • Power management circuits: As a component in larger power regulation systems, providing a reference voltage for other circuits.
  • Industrial control systems: In applications where precise voltage control is necessary for the reliable operation of sensitive electronic equipment.

Features:

  • High-precision voltage tracking: Ensures accurate and stable output voltage, minimizing errors in the connected circuits.
  • Low current consumption: Maximizes battery life in portable applications, reducing the need for frequent charging or battery replacement.
  • Excellent transient response: Quickly adjusts to changes in input voltage or load current, maintaining a stable output voltage even under dynamic conditions.
  • Small package size: Allows for compact designs in space-constrained applications.
  • Overcurrent protection: Prevents damage to the device and connected circuits in the event of an overload.

Benefits:

  • Improved system stability: By providing a stable voltage reference, the S-35391A-J8T1G enhances the reliability and accuracy of electronic devices.
  • Extended battery life: Low current consumption leads to longer operating times for battery-powered applications, reducing the total cost of ownership.
  • Reduced design complexity: The high level of integration simplifies circuit design and reduces the number of external components required.
  • Enhanced protection: Overcurrent protection helps prevent damage to the device and connected circuits, improving overall system robustness.
  • Compact solutions: Small package size enables the development of smaller, more portable electronic devices.

In summary, the S-35391A-J8T1G voltage tracker from SII Semiconductor Corporation is a reliable and efficient solution for a wide range of applications. Its high precision, low current consumption, and excellent transient response make it an ideal choice for battery-powered devices, wearable electronics, IoT devices, and other applications requiring stable and accurate voltage regulation. It is designed to improve system stability, extend battery life, reduce design complexity, enhance protection, and enable compact solutions.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,808 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess