EN
  • EN
  • DE

S-29L294AFS

Part No S-29L294AFS
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS SERIAL EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306453-S-29L294AFS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-29L294AFS CAD Model

Description

The S-29L294AFS is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and generate a reset signal when the voltage drops below a certain threshold. This prevents malfunctions and data corruption in microcontrollers and other digital circuits due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output chattering due to small voltage fluctuations near the threshold.
  • Open-Drain Output: Offers flexibility in connecting to different logic levels.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Protects Microcontrollers: Prevents data corruption and system crashes caused by low voltage conditions.
  • Ensures Reliable System Startup: Provides a clean reset signal for proper system initialization after a power failure or brownout.
  • Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Improves System Stability: Hysteresis feature reduces false triggering and ensures stable operation.
  • Simplifies Circuit Design: Requires minimal external components, reducing board space and cost.

Additional Details

The S-29L294AFS has a detection voltage of 2.94V. The AFS designation likely corresponds to particular features such as specific temperature compensation characteristics, output configuration, or hysteresis levels. The operating temperature range typically spans from -40°C to +85°C. The open-drain output necessitates a pull-up resistor for proper signal conditioning. The device finds application in embedded systems and portable electronics where monitoring voltage stability is crucial for reliable operation.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess