EN
  • EN
  • DE
  • IT

S-1711E3333-M6T/G

Part No S-1711E3333-M6T/G
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756262-S-1711E3333-M6T/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1711E3333-M6T/G CAD Model

Description

The S-1711E3333-M6T/G is a CMOS LDO voltage regulator manufactured by SII Semiconductor Corporation. This regulator provides a stable and regulated output voltage with low current consumption, making it suitable for battery-powered and other low-power applications.

Applications:

  • Portable Devices: Power supply for smartphones, tablets, and other battery-powered devices.
  • Wearable Devices: Regulated power for smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Power management for sensors, microcontrollers, and communication modules in IoT devices.
  • Wireless Communication Modules: Providing stable power for Bluetooth, Wi-Fi, and other wireless modules.
  • Memory Power Supply: Regulating power for memory devices in various applications.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Low Current Consumption: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Small Package: Compact size enables integration into space-constrained applications.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.

Benefits:

  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, even with varying input voltage and load conditions.
  • Protection Features: Overcurrent and overtemperature protection prevent damage to the regulator and the load.
  • Compact Design: Small size enables integration into dense circuit boards.
  • Improved Noise Immunity: High ripple rejection improves noise immunity in sensitive circuits.
  • Enhanced System Reliability: Regulated power supply improves the reliability of the overall system.

Additional Details:

The S-1711E3333-M6T/G typically features a fixed output voltage of 3.3V. It incorporates internal compensation circuitry for stable operation. Specific technical specifications, including input voltage range, output voltage, dropout voltage, current consumption, and protection thresholds, are detailed in the device's datasheet provided by SII Semiconductor Corporation.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess