EN
  • EN
  • DE
  • IT

HL7588_1102561

Part No HL7588_1102561
Manufacturer Sierra Wireless
Catalog RF Receivers
Description RF TXRX 4G LTE CAT4 AT&T/VERIZON  /  Cellular 4G LTE CAT-4 (AT&T/Verizon) Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Sierra Wireless
Series HL - AirPrime®
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Protocol 4G LTE CAT-4 (AT&T/Verizon)
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 150Mbps
Serial Interfaces UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.2V ~ 4.5V
Current - Transmitting 650mA
Mounting SMD (SMT)
Temperature Range - Operating -30°C ~ 70°C
Package / Case Module
Base Product Number HL7588
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1102561,1645-1003-1,1645-1003-2,HL7588 V3.1,HL7588 V3.1 AT&T VERIZON 3G FALLBACK,1645-1003-6
Standard Package 500
Win Source Part Number 1062948-HL7588_1102561
Ultra Librarian 3D Model Ultra Librarian HL7588_1102561 CAD Model

Description

The HL7588_1102561 is a 4G LTE CAT-4 RF transceiver module designed for use in cellular applications. It operates in the frequency range of 850MHz, 900MHz, 1.8GHz, and 1.9GHz and has a data rate of 150Mbps. The module has UART and USB serial interfaces and requires a supply voltage of 3.2V to 4.5V. It has a transmitting current of 650mA and can operate in a temperature range of -30°C to 70°C. The HL7588_1102561 is a surface mount device that comes in a tape and reel package with 500 pieces per standard package. This module is a great choice for use in cellular applications that require high data rates and reliability.

  • Technology: 4G LTE CAT-4 RF Transceiver Module
  • Frequency Range: 850MHz, 900MHz, 1.8GHz, 1.9GHz
  • Data Rate: 150Mbps
  • Serial Interfaces: UART, USB
  • Supply Voltage: 3.2V to 4.5V
  • Transmitting Current: 650mA
  • Operating Temperature: -30°C to 70°C
  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Pieces per Package: 500

You May Also Be Interested in

U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $30.2828
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.9557
Murata Electronics North America
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Lowest to $72.1805
GainSpan Corporation
GS2011M Series 2.4 GHz 15 dBm 3.6 V 49 Pin b/g/n Wi Fi Module w/u.FL Connector
Lowest to $77.4445
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $58.6747
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $29.3234
Telit
RF RECEIVER GPS 1575.42MHZ 34QFN / series RF Receiver GPS 1575.42MHz -163dBm PCB, Surface Mount
Lowest to $12.7963

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess