EN
  • EN
  • DE

V23104-A1001-B101

Part No V23104-A1001-B101
Manufacturer Siemens
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195014-V23104-A1001-B101
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23104-A1001-B101 CAD Model

Description

The V23104-A1001-B101 is a miniature PCB relay manufactured by Siemens (now TE Connectivity). This relay is designed for a wide range of applications requiring reliable switching in a compact form factor. It is known for its robust construction and ability to handle moderate current loads.

Applications

  • Telecommunications Equipment: Used in telecommunications systems for signal routing and switching.
  • Industrial Automation: Integrated into industrial control systems for switching various loads and devices.
  • Automotive Electronics: Employed in automotive applications for controlling lighting, motors, and other electrical components.
  • Home Appliances: Used in home appliances for controlling heating elements, motors, and other functions.
  • Medical Equipment: Integrated into medical devices for switching power and signals.
  • Security Systems: Used in security systems for alarm circuits and access control.

Features

  • Miniature Size: Compact form factor allows for high-density PCB mounting.
  • SPDT Configuration: Single Pole Double Throw contact configuration provides versatile switching options.
  • High Contact Rating: Capable of handling moderate current loads.
  • High Insulation Resistance: Provides high insulation resistance between coil and contacts.
  • Long Life Expectancy: Designed for long and reliable operation.
  • Sealed Construction: Sealed construction protects against dust and moisture.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Reliable Switching: Provides reliable switching performance in various applications.
  • Compact Design: Miniature size allows for high-density circuit designs.
  • Versatile Application: Suitable for a wide range of applications due to its SPDT configuration and contact rating.
  • Long Service Life: Designed for long and reliable operation, reducing maintenance costs.
  • Environmental Protection: Sealed construction protects against environmental factors, ensuring reliable operation.
  • Compliance: RoHS compliance ensures environmentally friendly design.

Additional Details

The V23104-A1001-B101 relay typically operates with a coil voltage of 12VDC. The contact rating is specified for both resistive and inductive loads. The relay features a high dielectric strength between the coil and contacts, ensuring safe operation. Detailed specifications can be found in the TE Connectivity datasheet for the V23104 series, including parameters such as coil resistance, operate and release times, and contact material.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Rochester Electronics
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess