EN
  • EN
  • DE

TLE5203

Part No TLE5203
Manufacturer Siemens
Catalog Electronic Wholesale
Description 3-A DC Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1269541-TLE5203
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE5203 CAD Model

Description

The TLE5203 is a monolithic integrated circuit from Siemens (now Infineon Technologies) designed as a 2-channel half-bridge driver. It's primarily used in automotive applications, specifically for driving small DC motors and actuators. The TLE5203 integrates protection features and diagnostic capabilities, making it a robust and reliable solution for controlling inductive loads in harsh environments.

Applications

  • Automotive mirror control
  • Automotive window lift systems
  • Automotive seat adjustment
  • Small DC motor control
  • Actuator control

Features

  • 2-channel half-bridge driver
  • Low saturation voltage
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Diagnostic feedback
  • Logic-level compatible inputs

Benefits

  • Simplified motor control circuitry
  • Improved system reliability
  • Protection against common fault conditions
  • Diagnostic capabilities for fault detection
  • Reduced component count

The TLE5203 provides two independent half-bridge drivers, allowing for bidirectional control of DC motors. The low saturation voltage minimizes power dissipation, improving efficiency and reducing heat generation. The integrated protection features, including overcurrent, overtemperature, and short-circuit protection, safeguard the device and the load from damage. The diagnostic feedback provides information about the status of the driver and the load, enabling early detection of fault conditions. The logic-level compatible inputs simplify the interface with microcontrollers and other digital circuits.

The TLE5203 is designed for automotive applications and can withstand the harsh operating conditions typically encountered in automotive environments. It is available in a surface-mount package for easy integration into printed circuit boards. Proper thermal management is essential for maintaining reliable operation, especially at higher currents. The TLE5203 is a robust and reliable solution for driving small DC motors and actuators in automotive and industrial applications.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess