EN
  • EN
  • DE

SP0610T

Part No SP0610T
Manufacturer Siemens
Catalog OEM Parts ( S )
Description Small Signal Field-Effect Transistor, 0.13A I(D), 60V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095420-SP0610T
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP0610T CAD Model

Description

The Siemens SP0610T is a surge protection device designed to protect sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and electrostatic discharge (ESD). This component is manufactured by Siemens, a global leader in electrical engineering and electronics, and is designed to safeguard equipment from damage and ensure reliable operation.

Applications

  • Telecommunication Systems
  • Industrial Control Systems
  • Power Supplies
  • Data Communication Lines
  • Security Systems

Features

  • Surge Protection: Provides robust protection against voltage surges and transients.
  • Low Clamping Voltage: Limits the voltage across protected devices to a safe level during surge events.
  • Fast Response Time: Quickly reacts to voltage transients, minimizing the risk of damage.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Compact Size: Small footprint allows for easy integration into various electronic designs.

Benefits

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges.
  • Improved Reliability: Ensures continuous operation of protected equipment by mitigating the effects of surges.
  • Reduced Downtime: Minimizes downtime associated with equipment failures caused by voltage transients.
  • Cost Savings: Lowers repair and replacement costs by preventing damage to electronic devices.
  • Enhanced Safety: Improves the safety of electronic systems by reducing the risk of electrical hazards.

The Siemens SP0610T is available in various package options, typically designed for through-hole or surface mount configurations. It is compliant with relevant industry standards for surge protection and is suitable for a wide range of applications. Refer to the product datasheet for specific technical specifications, including surge current ratings, clamping voltage levels, and operating temperature range. This surge protection device helps ensure the longevity and reliability of critical electronic equipment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Lowest to $0.0318
Shikues
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess