EN
  • EN
  • DE

SLA24C01-S

Part No SLA24C01-S
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093526-SLA24C01-S
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA24C01-S CAD Model

Description

The SLA24C01-S is a 1K-bit (128 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Siemens (now Infineon Technologies). It's a non-volatile memory device that can store small amounts of data and retain it even when power is removed. It utilizes a 2-wire serial interface (I2C) for communication.

Applications

  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems
  • Automotive electronics (e.g., car radios, engine control units)
  • Security systems
  • Metering devices

Features

  • 1K-bit (128 x 8) EEPROM
  • 2-wire serial interface (I2C)
  • Low voltage operation
  • Low power consumption
  • Write protection features
  • High endurance (number of write cycles)

Benefits

  • Non-volatile data storage
  • Simple interface for easy integration into systems
  • Reduces power consumption in battery-powered applications
  • Protects data from accidental overwriting
  • Long-term data retention

Additional Details

The SLA24C01-S operates using the I2C protocol, requiring only two pins (SDA and SCL) for communication. This simplifies the design and reduces the number of pins required on the microcontroller or other controlling device. The "-S" suffix likely indicates a specific package type (e.g., SOIC). The supply voltage is typically in the range of 2.5V to 5.5V. The device features a page write mode, allowing multiple bytes to be written in a single operation, improving write speed. Siemens, and later Infineon, are well-regarded manufacturers of memory devices, ensuring high quality and reliability. It is suitable for applications where small amounts of configuration data, calibration data, or user preferences need to be stored persistently.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess