EN
  • EN
  • DE

SAB8051A-N

Part No SAB8051A-N
Manufacturer Siemens
Catalog OEM Parts ( S )
Description Siemens PLCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090893-SAB8051A-N
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB8051A-N CAD Model

Description

The SAB8051A-N is a single-chip 8-bit microcontroller manufactured by Siemens. It is part of the widely popular 8051 family of microcontrollers, known for their versatility and ease of use. This microcontroller integrates a CPU, RAM, ROM, I/O ports, timers, and other peripherals onto a single chip, making it suitable for a wide range of embedded applications.

Applications

  • Industrial Control: Used in industrial automation and control systems.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Automotive Electronics: Implemented in automotive control systems.
  • Instrumentation: Utilized in measuring instruments and data acquisition systems.
  • Robotics: Employed in robotic control and automation.

Features

  • 8-bit CPU: Processes data in 8-bit chunks.
  • 4KB ROM: Contains the program memory.
  • 128 Bytes RAM: Provides data storage for the program.
  • 32 I/O Lines: Offers flexible input and output capabilities.
  • Two 16-bit Timers/Counters: Enables precise timing and counting functions.
  • Serial Port: Allows for serial communication with other devices.
  • Interrupt System: Provides a mechanism for responding to external events.

Benefits

  • Versatile: Suitable for a wide range of embedded applications.
  • Easy to Use: Simple architecture and instruction set make it easy to program.
  • Low Cost: Cost-effective solution for embedded control.
  • Integrated Peripherals: Reduces the need for external components.

Additional Details

The SAB8051A-N typically operates with a 5V power supply and requires an external clock source. The 'A' in the part number often indicates an enhanced version of the original 8051. The 'N' likely refers to the package type, often a plastic DIP (Dual In-line Package). Programming can be done using assembly language or C. The 8051 family has a large community and ample resources available, making it a popular choice for hobbyists and professionals alike. Refer to datasheets from Siemens (or generic 8051 datasheets) for complete electrical specifications, pinout information, and programming examples. Many variants and derivatives of the 8051 are also available from other manufacturers.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess