The IT1010-N31 is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. The TVS diode provides a fast response time and low clamping voltage, effectively diverting excess energy away from the protected circuit.
Applications
- Industrial Control Systems
- Communication Equipment
- Power Supplies
- Automotive Electronics
- Data Lines
Features
- High surge current capability
- Fast response time
- Low clamping voltage
- Unidirectional TVS diode
- Surface Mount Package
- RoHS Compliant
- Operating Temperature: -55°C to +150°C
Benefits
- Protection of sensitive electronic components
- Improved system reliability
- Reduced downtime due to transient voltage events
- Enhanced system safety
- Longer product lifespan
Additional Details
The IT1010-N31 TVS diode is typically connected in parallel with the circuit it is protecting. When a transient voltage occurs, the TVS diode rapidly turns on and clamps the voltage to a safe level, diverting the excess current to ground. The clamping voltage is the maximum voltage that the protected circuit will experience during a transient event. The diode's surge current capability indicates the maximum current it can safely handle without damage. SMC Diode Solutions provides detailed datasheets outlining the TVS diode's electrical characteristics and performance under various transient conditions.
The fast response time of the IT1010-N31 is critical for effectively protecting against fast-rising transient events such as ESD. The low clamping voltage ensures that the protected components are not exposed to excessive voltage stress. The unidirectional configuration of the diode means that it is designed to protect against positive voltage transients. For applications requiring protection against both positive and negative transients, a bidirectional TVS diode may be more suitable.