EN
  • EN
  • DE

UM8237AE-5

Part No UM8237AE-5
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014861-UM8237AE-5
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM8237AE-5 CAD Model

Description

The UM8237AE-5 is a high-performance programmable DMA (Direct Memory Access) controller manufactured by SMC Diode Solutions. It's designed to facilitate data transfer between memory and peripheral devices without constant CPU intervention, thus improving overall system efficiency.

Applications:

  • Disk controllers: Manages data transfer between hard drives or solid-state drives and system memory.
  • Network interface cards (NICs): Enables efficient data transmission and reception between the network and the computer.
  • Sound cards: Facilitates data transfer between the audio codec and system memory.
  • Graphics cards: Supports high-speed data transfer for display refresh and texture mapping.
  • Data acquisition systems: Used in moving sensor data directly to memory.

Features:

  • Four independent DMA channels: Allows simultaneous data transfer between multiple devices.
  • Programmable transfer modes: Supports single-transfer, block-transfer, and demand-transfer modes.
  • Memory-to-memory transfer capability: Enables direct data transfer between different memory locations.
  • Auto-initialization: Automatically resets the DMA controller after each transfer cycle.
  • Address increment/decrement: Supports both incrementing and decrementing memory addresses during data transfer.
  • Terminal count output: Signals the end of a DMA transfer.
  • Cascading Capability: Allows cascading multiple 8237 DMA controllers to create systems with more than four DMA channels.

Benefits:

  • Increased system throughput: DMA transfers free up the CPU for other tasks, improving overall system performance.
  • Reduced CPU overhead: Minimizes CPU intervention in data transfer operations.
  • Improved real-time performance: Enables faster response times in real-time applications.
  • Flexible data transfer configurations: Programmable transfer modes allow customization for specific application requirements.
  • Simplified system design: Integrated DMA controller simplifies hardware design and reduces component count.

Additional Details:

The UM8237AE-5 is typically implemented with a system clock. Its programming interface allows software to configure the DMA channels with source and destination addresses, transfer length, and transfer mode. The controller supports various interrupt mechanisms to notify the CPU of completed DMA transfers. It also provides status registers that can be read by the CPU for monitoring DMA operation. This chip is often found in older PC systems managing data transfers from peripherals like floppy disk controllers, parallel ports, and serial ports.

You May Also Be Interested in

Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess