Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 680 Ohms
Tolerance ±1%
Power (Watts) 3W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 6327 J-Lead
Dimension 0.626" L x 0.272" W (15.90mm x 6.90mm)
Height - Seated (Max) 0.268" (6.80mm)
Number of Terminations 2
Other Names S-3 680 OHM 1%,S-3-680FCT,S-3-680FCT,S-3-680FDKR,S-3-680FTR,696-1234-1,696-1234-2,S-3-680FTR,696-1234-6,S3680OHM1,S-3-680FDKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237200-S3-680RF1
Ultra Librarian 3D Model Ultra Librarian S3-680RF1 CAD Model

Description

The Riedon S-3-680FCT is a wirewound chip resistor with a resistance of 680 Ohms and a power rating of 3W.

  • Resistance: 680 Ohms
  • Power Rating: 3W
  • Package: 6327 J-Lead
  • Package: Tape and Reel
  • Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
  • Height - Seated (Max): 0.268 inches
  • Tolerance: ±1%
  • Temperature Range: -55°C to 275°C
  • Temperature Coefficient: ±20ppm/°C
  • Manufacturer: Riedon

You May Also Be Interested in

Panasonic
RES SMD 40.2KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB4022X
Panasonic
RES 4.7K OHM 5% 3/4W 2010
Lowest to $0.1760
ECAD model for ERJ-12ZYJ472U
KOA Speer
RES 1.8M OHM 1% 1/2W 2010
Need more? Email Us
ECAD model for HV732HTTE1804F
KOA Speer
RES 0.604 OHM 1% 1/3W 0805
Need more? Email Us
ECAD model for SR732ATTDR604F
Ohmite
RES 0.002 OHM 2W 2512 WIDE
Need more? Email Us
ECAD model for FCSL64R002GER
Bourns Inc.
RES SMD 1M OHM 0.1% 1/8W 0805
Need more? Email Us
ECAD model for CRT0805-BY-1004ELF
Panasonic
RES SMD 10.5K OHM 1% 3/4W 2010
Need more? Email Us
ECAD model for ERJ-12SF1052U
TE Connectivity
RES SMD 180 OHM 1% 2W 2512
Need more? Email Us
ECAD model for 3521180RFT
Vishay
RES 6.81K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C6811FB000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention