EN
  • EN
  • DE

5TG7333

Part No 5TG7333
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens 5TG7333 - 5TG7333
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980586-5TG7333
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5TG7333 CAD Model

Description

The 5TG7333 is a flush-mounted SCHUKO socket outlet with a hinged lid, manufactured by Siemens. It is designed for residential and commercial applications, offering a safe and reliable power connection point while also providing protection against dust and water ingress when not in use. This socket is part of Siemens' DELTA line, known for its quality and durability.

Applications:

  • Residential Buildings: Used in homes for providing power outlets in living rooms, bedrooms, kitchens, and bathrooms.
  • Commercial Buildings: Installed in offices, shops, and hotels for powering various electrical devices.
  • Outdoor Areas: Suitable for use in gardens, patios, and balconies when installed in appropriate weatherproof enclosures.
  • Garages and Workshops: Provides convenient power access for tools and equipment.
  • Laboratories: Used in laboratory settings for powering instruments and equipment where safety is paramount.

Features:

  • SCHUKO Standard: Complies with the German SCHUKO standard, ensuring compatibility with a wide range of European appliances.
  • Hinged Lid: Features a hinged lid that protects the socket from dust, dirt, and water splashes when not in use.
  • Flush-Mounted Design: Designed for flush mounting in walls, providing a sleek and unobtrusive appearance.
  • Increased Touch Protection: Enhanced safety features prevent accidental contact with live parts.
  • High-Quality Materials: Constructed from durable materials that are resistant to wear and tear.

Benefits:

  • Enhanced Safety: The hinged lid and increased touch protection contribute to a safer electrical environment.
  • Protection Against Contaminants: Prevents dust and water from entering the socket, prolonging its lifespan and ensuring reliable performance.
  • Aesthetic Appeal: The flush-mounted design provides a clean and modern look.
  • Durability: Made from high-quality materials, ensuring long-lasting performance and reliability.
  • Ease of Installation: Designed for easy installation in standard wall boxes.

Additional Details:

The Siemens 5TG7333 SCHUKO socket outlet is typically rated for 16A and 250V, suitable for powering most household and commercial appliances. It includes screw terminals for secure and reliable wiring connections. The hinged lid is designed to withstand repeated opening and closing without failure. The socket outlet is tested and certified to meet relevant European safety standards, such as VDE. The flush-mounted design allows for seamless integration with various wall finishes and interior designs. It can be used in conjunction with other Siemens DELTA line products for a coordinated look throughout the installation. When used outdoors, it should be installed in a suitable weatherproof enclosure to ensure protection against the elements.

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess