EN
  • EN
  • DE

3VA2440-5KP42-0AA0

Part No 3VA2440-5KP42-0AA0
Manufacturer Siemens
Catalog Custom Parts (0 - A)
Description Siemens RNV_NA 3VA2440-5KP42-0AA0 - 3VA24405KP420AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221599-3VA2440-5KP42-0AA0
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3VA2440-5KP42-0AA0 CAD Model

Description

The 3VA2440-5KP42-0AA0 is a molded case circuit breaker (MCCB) manufactured by Siemens. This circuit breaker is part of the 3VA series, which is designed for protecting electrical circuits from overcurrent and short-circuit faults in industrial and commercial applications. The specific part number indicates its current rating, breaking capacity, and other features.

Applications:

  • Industrial Power Distribution: Used in main distribution boards and sub-distribution panels in industrial facilities.
  • Commercial Buildings: Employed in power distribution systems for commercial buildings.
  • Motor Protection: Provides overcurrent and short-circuit protection for electric motors.
  • Generator Protection: Used to protect generators from faults.

Features:

  • Molded Case Circuit Breaker (MCCB): Provides reliable protection against overcurrent and short-circuit faults.
  • Adjustable Trip Settings: Allows for customization of protection settings to match specific application requirements.
  • High Breaking Capacity: Capable of interrupting high fault currents.
  • Thermal-Magnetic Trip Unit: Provides both thermal and magnetic protection.

Benefits:

  • Enhanced Electrical Safety: Protects electrical equipment and personnel from overcurrent and short-circuit hazards.
  • Reliable Protection: Offers reliable and consistent protection performance.
  • Easy Installation: Simple to install in standard electrical panels.
  • Long Service Life: Provides a long service life with minimal maintenance.

Additional Details:

Based on similar 3VA series MCCBs, the 3VA2440-5KP42-0AA0 likely has a current rating of 400A and a specific breaking capacity (e.g., 55kA or higher). Siemens MCCBs often have adjustable thermal and magnetic trip settings for fine-tuning the protection characteristics. They comply with relevant IEC standards. Designers must consult the official datasheet from Siemens for detailed specifications, including current rating, breaking capacity, trip curves, voltage ratings, and compliance certifications. Proper application requires accurate datasheet information to ensure adequate protection and compliance with electrical codes and standards.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Matsuo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess