Products specifications Report Issue?

Category Switches - Accessories
Mfr Omron
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 259578-NRT-CP
Ultra Librarian 3D Model Ultra Librarian NRT-CP CAD Model

Description

The Omron 259578-NRT-CP is a switch accessory designed for use with switches.

  • Manufacturer: Omron
  • Part Number: 259578-NRT-CP
  • Type: Switch Accessory
  • Package: Bulk
  • Standard Package: 1 piece
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8538.90.8160
  • Status: Active

You May Also Be Interested in

Botron Company Inc.
Need more? Email Us
ECAD model for B88178
Brady Corporation
Need more? Email Us
ECAD model for 2023
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
ECAD model for 84BB-1018-A
Grayhill Inc.
O RING
Need more? Email Us
ECAD model for SM520-37
Microchip Technology
ICSP AC004004 - Power Supply
Need more? Email Us
ECAD model for AC002012
Brady Corporation
Need more? Email Us
ECAD model for R4513-SV
Brady Corporation
Need more? Email Us
ECAD model for SPC300
Brady Corporation
Need more? Email Us
ECAD model for R6200
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVAAR70-200

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention