Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr Siemens
Series SIRIUS
Package Box
Product Status Active
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 24VDC
Contact Form 8PST-6NO/2NC (6 Form A, 2 Form B)
Contact Rating (Current) 10 A
Switching Voltage 690VAC - Max
Features Auxiliary Contacts
Termination Style Spring Terminal
Temperature Range - Operating -25°C ~ 60°C
Must Operate Voltage 19.2 VDC
Operate Time 100 ms
Release Time 13 ms
Coil Power 4W
Base Product Number 3RH22622
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0045
Win Source Part Number 1061548-3RH22622BB40
Ultra Librarian 3D Model Ultra Librarian 3RH22622BB40 CAD Model

Description

The Siemens SIRIUS Relay Contactors are high-quality electromechanical devices that are designed for efficient circuit control.

  • Termination Style: spring terminal
  • Auxiliary Contacts: with auxiliary contacts
  • Contact Form: 8PST-6NO/2NC (6 Form A, 2 Form B)
  • Coil Voltage: 24VDC
  • Contact Rating: 10A
  • Maximum Switching Voltage: 690VAC
  • Mounting: chassis mount or DIN rail mounting
  • Operating Temperature Range: -25°C to 60°C
  • Product Status: active

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 100A 12V
Lowest to $35.4546
ECAD model for LEV100A4ANG
Siemens
CONTACTOR S0 25A 480VAC 1NO/1NC
Need more? Email Us
ECAD model for 3RT20261AV60
TE Connectivity
RELAY CONTACTOR 3PST 60A 24V
Need more? Email Us
ECAD model for 3100Y30I17999CJ
TE Connectivity
RELAY CONTACTOR DPST 26A 120V
Need more? Email Us
ECAD model for 3100-20T5999
Siemens
CONTACTOR S0 12A 24VAC 2NO/2NC R
Need more? Email Us
ECAD model for 3RT20244AC24
TE Connectivity
LEV200ALANA= RELAY 110VDC SPST-N
Need more? Email Us
ECAD model for LEV200ALANA
Siemens
CONTACTOR S00 7A 230VAC 1NO SPRG
Need more? Email Us
ECAD model for 3RT20152AP01
Siemens
CONTACTOR S0 38A 110VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20282AF04
Siemens
CONTACTOR. 160 KW / 400 V /AC-3
Need more? Email Us
ECAD model for 3RT10662AB36

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention