Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr Siemens
Package Box
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 208 ~ 240VAC
Contact Form 6PST-NO (6 Form A)
Contact Rating (Current) 20 A
Switching Voltage 600VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Coil Power 600VA
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0065
Win Source Part Number 1074301-CLM62061
Ultra Librarian 3D Model Ultra Librarian CLM62061 CAD Model

Description

The Siemens 1074301-CLM62061 is a relay contactor with a 6PST-NO (6 Form A) contact form.

  • Application: Electromechanical
  • Feature: Auxiliary contacts
  • Switching Voltage: 600VAC
  • Contact Rating: 20A
  • Coil Voltage: 208-240VAC
  • Coil Power: 600VA
  • Mounting: Chassis
  • Termination Style: Screw terminal
  • Package: Box
  • Manufacturer: Siemens
  • Product Status: Active

You May Also Be Interested in

Siemens
CONTACTOR RAIL S00 12A 24VDC 3P
Need more? Email Us
ECAD model for 3RT20174LB420LA0
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for 2299223-2
TE Connectivity
RELAY CONTACTOR 3PST 30A 120V
Need more? Email Us
ECAD model for 3100-30T9999CY
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
Lowest to $85.4962
ECAD model for LEV200A5NAA
TE Connectivity
RELAY CONTACTOR 3PST 75A 120V
Need more? Email Us
ECAD model for 3186Y30J75999CJ
TE Connectivity
RELAY CONTACTOR 3PST 60A 240V
Need more? Email Us
ECAD model for 3100-30K17999CJ
TE Connectivity
HEMS HV RELAYS AND CONTACTORS
Lowest to $34.9649
ECAD model for 2138622-1
Siemens
CONTACTOR S0 12A 208VAC 1NO/1NC
Need more? Email Us
ECAD model for 3RT20251AM20
Siemens
CONTACTOR S00 9A 24VAC 2NO/2NC S
Need more? Email Us
ECAD model for 3RT25161AB00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention