Products specifications Report Issue?

Win Source Part Number WS1304383-EV200ADANA
Manufacturer TE Connectivity Aerospace, Defense and Marine
Category Relays -Contactors (Electromechanical)
Packaging  Bulk
Part Status Active
Mounting Type Chassis Mount
Coil Voltage 32 ~ 95VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 500 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Ultra Librarian 3D Model Ultra Librarian EV200ADANA CAD Model

Description

High Voltage Relays, 12 – 900VDC Contact Voltage Rating, Contact Arrangement 1 Form X, SPST-NO, Flying Lead, Stud Terminals, Kilovac EV200

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V
Need more? Email Us
ECAD model for EV200ADANA
Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20242CL243MA0
Siemens
CONTACTOR,LIGHTING,20A,6-POLE,OP
Need more? Email Us
ECAD model for CLM62061
ABB Embedded Power
Need more? Email Us
ECAD model for AF146-30-11-11
American Electrical Inc.
RELAY CONTACTOR 3PST 60A 110V
Need more? Email Us
ECAD model for CC40-110
Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20241AL243MA0
Siemens
CONTACTOR,FVR,S1,1PH,240VAC,N1
Need more? Email Us
ECAD model for US2:43DP12BG
Siemens
CONTACTOR,LTG,EH,OPEN,30A,3NC,3N
Need more? Email Us
ECAD model for LCE00C303347A
EPCOS (TDK)
Need more? Email Us
ECAD model for B88269X1000C011

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention