Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 029707-SN74ACT573DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT573DBR CAD Model

Description

The SN74ACT573DBR is a high-performance, advanced integrated circuit (IC) developed by Texas Instruments, a globally renowned leader in semiconductor solutions.

  • Type: Octal latch with 3-state outputs
  • Voltage Range: 4.5V to 5.5V
  • Drive Capability: High drive capability
  • Switching Speed: Fast switching speed
  • Operating Temperature Range: -40°C to 85°C
  • Package: Small, 20-pin SSOP (Shrink Small-Outline Package)

You May Also Be Interested in

NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to €1.7392
ECAD model for TPIC6B273DW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20-DIP
Need more? Email Us
ECAD model for SN74AHCT573N
ON Semiconductor
IC LATCH OCT 3ST NONINV 20TSSOP / D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
Lowest to €0.5449
ECAD model for NLV74HC573ADTR2G
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to €0.8757
ECAD model for SN74AC573DW
Texas Instruments
IC 10BIT BUSINT LATCH 3ST 24-DIP / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP
Lowest to €2.1987
ECAD model for CY74FCT841BTPC
ON Semiconductor
8-Bit Addressable Latches
Need more? Email Us
ECAD model for MC14099BCP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8092 €48.5525
140+ €0.6640 €92.9604
215+ €0.6433 €138.3091
295+ €0.6225 €183.6383
380+ €0.6018 €228.6832
505+ €0.5395 €272.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 395 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention