EN
  • EN
  • DE

S1NBC80-7101

Part No S1NBC80-7101
Manufacturer Shindengen
Catalog OEM Parts ( S )
Description Diode Rectifier Bridge Single 800V 0.84A 4-Pin PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 983106-S1NBC80-7101
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1NBC80-7101 CAD Model

Description

The S1NBC80-7101 is a power rectifier diode manufactured by Shindengen. It is designed for high-efficiency rectification in various power supply and power conversion applications. This diode provides a robust solution for converting AC voltage to DC voltage with minimal power loss.

Applications

  • Power Supplies: Used as a rectifier diode in AC-DC power supplies for computers, servers, and consumer electronics.
  • Battery Chargers: Employed in battery charging circuits for mobile devices, electric vehicles, and power tools.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for efficient DC power conversion.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power supply by rectifying AC power and charging backup batteries.
  • Motor Drives: Used in motor drive circuits to convert AC power to DC power for controlling motor speed and torque.

Features

  • High Surge Current Capability: Withstands high surge currents, providing robust protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency during rectification.
  • Fast Recovery Time: Enables efficient operation at high frequencies, reducing switching losses.
  • High Reliability: Designed for long-term reliability and stable performance in demanding applications.
  • Compact Package: Available in a compact package for space-saving designs.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Robust Protection: Provides reliable protection against voltage surges and transient events.
  • Stable Performance: Ensures consistent performance under varying operating conditions.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Space Saving: Enables compact and lightweight designs.
  • Environmentally Friendly: Complies with environmental regulations for safe and sustainable usage.

Additional Details

The S1NBC80-7101 typically has a maximum repetitive peak reverse voltage (VRRM) of around 800V and a maximum average forward current (IF(AV)) of approximately 1A. The forward voltage drop (VF) is usually around 1V at the rated current. The reverse recovery time (trr) is typically in the range of nanoseconds, making it suitable for high-frequency applications. The operating temperature range is typically from -40°C to +150°C. It often comes in a through-hole package, such as TO-220 or similar. Proper heat sinking may be required to maintain the diode's junction temperature within the specified limits, especially at higher currents. Refer to the manufacturer's datasheet for detailed specifications, including derating curves and thermal resistance values. Ensure proper mounting techniques to minimize thermal stress on the component.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2961 $59.2200
480+ $0.2429 $116.5920
740+ $0.2354 $174.1960
1,015+ $0.2278 $231.2170
1,315+ $0.2201 $289.4315
1,760+ $0.1974 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,103 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess