The D25XB20 is a single-phase bridge rectifier manufactured by Shindengen. It is designed for converting alternating current (AC) to direct current (DC). This component is part of Shindengen's extensive line of power semiconductors and is typically used in various electronic applications requiring reliable AC-to-DC conversion.
Applications
- Power supplies for consumer electronics
- Industrial automation equipment
- Home appliances (e.g., refrigerators, washing machines)
- LED lighting systems
- Adapters and chargers for electronic devices
Features
- High surge current capability
- High isolation voltage
- Compact size for space-constrained applications
- Low forward voltage drop
- RoHS compliant
Benefits
- Provides reliable AC-to-DC conversion
- Enhances the performance and efficiency of power supplies
- Protects sensitive electronic components from voltage spikes
- Facilitates compact and efficient designs
- Ensures compliance with environmental regulations
Technical Specifications
The D25XB20 features a maximum repetitive peak reverse voltage of 200V and a maximum RMS bridge input voltage of 140V. It has a DC output current of 2.5A. The surge current capability is 60A. The operating junction temperature ranges from -40°C to +150°C. It is typically packaged in a molded case. The forward voltage drop is approximately 1.0V at 1.25A. This rectifier's robust design ensures stable operation even under demanding conditions.