EN
  • EN
  • DE

2SD1792

Part No 2SD1792
Manufacturer Shindengen
Catalog Hard To Find
Description Darlington Transistor(7A NPN)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1126326-2SD1792
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1792 CAD Model

Description

The 2SD1792 is a silicon NPN epitaxial planar transistor manufactured by Shindengen Electric Manufacturing. It is designed for high-voltage, high-speed switching applications. This transistor is commonly used in power supplies, motor control circuits, and lighting ballasts due to its robust characteristics and reliable performance.

Applications:

  • Switching power supplies
  • Motor control circuits
  • Lighting ballasts
  • Inverters
  • DC-DC converters

Features:

  • High voltage capability
  • High-speed switching
  • Low saturation voltage
  • High reliability
  • RoHS compliant

Benefits:

  • Efficient power conversion
  • Reduced power losses
  • Stable performance
  • Long operational life
  • Environmentally friendly construction

Technical Specifications:

The 2SD1792 has a collector-emitter voltage (VCEO) rating of 400V and a collector current (IC) rating of 5A. It features a low saturation voltage (VCE(sat)) to minimize power dissipation. The transistor's high-speed switching characteristics make it suitable for high-frequency applications. It is typically available in a TO-220 package, providing good thermal dissipation. The 2SD1792 is designed to handle high voltage and current levels, making it a reliable choice for power switching applications. This transistor is built with stringent quality control, ensuring robust performance in challenging conditions. Its fast switching capabilities and low saturation voltage contribute to overall efficiency, reducing heat generation and improving system reliability.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess