Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Broadcom Limited
Package Tape & Reel (TR)
Number of Characters 2
Dimension 0.512" H x 0.772" W x 0.148" D (13.00mm x 19.60mm x 3.75mm)
Digit/Alpha Size 0.39" (10.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 14.3mcd
Wavelength - Peak 644nm
Power Dissipation (Max) 65mW
Package / Case 10-SMD, No Lead
Base Product Number HDSM-441
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 500
Win Source Part Number 1005189-HDSM-441C
Ultra Librarian 3D Model Ultra Librarian HDSM-441C CAD Model

Description

The HDSM-441C is a red LED character and numeric display module used in various applications.

  • Display Type: 7-Segment
  • Common Pin: Common Anode
  • Number of Characters: 2
  • Digit/Alpha Size: 0.39" (10.00mm)
  • Millicandela Rating: 14.3mcd
  • Voltage - Forward (Vf) (typ): 2V
  • Current - Test: 20mA
  • Peak Wavelength: 644nm
  • Power Dissipation (Max): 65mW
  • Package Type: Tape & Reel (TR)
  • Standard Package: 500
  • Package/Case: 10-SMD, No Lead
  • Dimensions: 0.512" H x 0.772" W x 0.148" D (13.00mm x 19.60mm x 3.75mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

LITE-ON Technology
DISPLAY 7SEG 0.28\
Need more? Email Us
ECAD model for LTD-2601JD
LITE-ON Technology
DISP 7SEG 0.52\
Need more? Email Us
ECAD model for LTC-5337G
LITE-ON Technology
DISP 7SEG 0.39\
Need more? Email Us
ECAD model for LTC-4727JF
Broadcom Limited
8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CA 0.31"
Lowest to $2.5410
ECAD model for HDSP-U311
LITE-ON Technology
DISP 7SEG 0.56\
Need more? Email Us
ECAD model for LTC-561E
LITE-ON Technology
DISP 7SEG 0.28\
Need more? Email Us
ECAD model for LTC-2621B
LITE-ON Technology
DISP 7SEG 0.47\
Need more? Email Us
ECAD model for LTS-548AE
LITE-ON Technology
DISPLAY 7SEG 0.28\
Need more? Email Us
ECAD model for LTD-2601G-11
LITE-ON Technology
DISPLAY 7SEG 0.52\
Need more? Email Us
ECAD model for LTD-5250G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention