EN
  • EN
  • DE

LP3773CA

Part No LP3773CA
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Catalog Misc Products
Description Low power primary feedback control chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828113-LP3773CA
Ultra Librarian 3D Model Ultra Librarian LP3773CA CAD Model

Description

The LP3773CA, manufactured by Shenzhen Xinmao Microelectronics Co., Ltd., is a highly integrated power management IC designed for a variety of portable applications. It is commonly used for battery charging and boost conversion, making it suitable for power banks, Bluetooth speakers, and other battery-powered devices that require efficient power management.

Applications

  • Power Banks: Controls battery charging and provides a stable output voltage (typically 5V) for charging external devices.
  • Bluetooth Speakers: Manages battery charging and provides power to the audio amplifier and other components.
  • Portable Media Players: Handles battery charging and distribution of power within the device.
  • LED Flashlights: Boosts the battery voltage to drive the LED light source efficiently.
  • Handheld Game Consoles: Provides power management and charging functions for the device.

Features

  • Integrated Boost Converter: Efficiently boosts the battery voltage to a regulated output voltage.
  • Linear Charger: Implements a constant current/constant voltage (CC/CV) charging profile optimal for Lithium-ion batteries.
  • Input Overvoltage Protection (OVP): Protects the IC from damage due to excessive input voltage.
  • Output Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Battery Overcharge Protection (OVP): Protects the battery from overcharging, extending its lifespan.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the internal temperature exceeds a safe limit.
  • Load Detection: Automatically detects when a load is connected to the output.
  • LED Indicators: Supports LED indicators for charging status and power level indication.
  • Low Quiescent Current: Minimizes power consumption in standby mode to extend battery life.

Benefits

  • Simplified Design: Integrated functions reduce the number of external components and simplify PCB layout.
  • High Efficiency: Optimized boost conversion and charging processes maximize battery life.
  • Robust Protection: Comprehensive protection features enhance reliability and prevent damage to both the device and the battery.
  • Compact Size: Packaged in a small form factor suitable for portable devices.
  • Cost-Effective: Provides a cost-efficient solution for battery charging and power management needs.

Additional Details

The LP3773CA typically requires external resistors for configuring charging current, output voltage, and protection thresholds. The datasheet provides detailed information on component selection and application circuit design.

An enable pin is typically included to allow the device to be turned on or off, further reducing power consumption when not in use.

Refer to the official datasheet from Shenzhen Xinmao Microelectronics Co., Ltd. for detailed technical specifications, application notes, and design guidelines for the LP3773CA.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess