EN
  • EN
  • DE

UD4002

Part No UD4002
Manufacturer ShenZhen XinDeYi Electronics Co., Ltd.
Catalog Electronic Wholesale
Description N-Ch 40V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ShenZhen XinDeYi Electronics Co., Ltd.
Win Source Part Number 1276705-UD4002
Manufacturer Homepage 0
Ultra Librarian 3D Model Ultra Librarian UD4002 CAD Model

Description

The UD4002 is a standard recovery rectifier diode manufactured by ShenZhen XinDeYi Electronics Co., Ltd. It is designed for general-purpose rectification in power supplies, inverters, converters, and various electronic circuits. This diode is suitable for applications where a fast switching speed is not critical, and a reliable and cost-effective solution is required.

Applications:

  • General-Purpose Rectification
  • Power Supplies
  • Inverters
  • Converters
  • Freewheeling Diode Applications

Features:

  • Standard Recovery Rectifier
  • High Surge Current Capability - Capable of withstanding high surge currents, providing robust performance.
  • Low Forward Voltage Drop - Minimizes power dissipation and improves efficiency.
  • High Reliability - Designed for long-term reliability in various operating conditions.
  • Through-Hole Package - Easy to mount and solder on printed circuit boards.

Benefits:

  • Cost-Effective Solution - Provides a reliable rectification solution at a low cost.
  • Improved Circuit Protection - High surge current capability protects circuits from overcurrent conditions.
  • Enhanced Efficiency - Low forward voltage drop reduces power losses, improving overall efficiency.
  • Easy to Use - Through-hole package simplifies mounting and soldering processes.
  • Wide Range of Applications - Suitable for various electronic circuits requiring rectification.

Technical Specifications:

The UD4002 has a maximum repetitive peak reverse voltage (VRRM) of 100V, and an average forward current (IF(AV)) of 1A. The surge current capability (IFSM) is typically 30A. The forward voltage drop (VF) is around 1.1V at IF = 1A. The device is available in a DO-41 package. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess