EN
  • EN
  • DE

WFF10N65

Part No WFF10N65
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Silicon N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280319-WFF10N65
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFF10N65 CAD Model

Description

The WFF10N65 is a 650V, 10A N-Channel MOSFET from Shenzhen Winsemi Microelectronics Co., Ltd. It is designed for high-voltage, high-power switching applications. The device features low on-resistance (RDS(on)), fast switching speed, and high avalanche ruggedness, making it suitable for power supplies, motor control, and other demanding applications.

Applications

  • Switching Power Supplies: Used in AC-DC and DC-DC power supplies for various electronic devices.
  • Motor Control: Used in motor control circuits for controlling the speed and torque of electric motors.
  • Inverters: Used in inverters for converting DC power to AC power.
  • LED Lighting: Used in LED lighting systems for efficient power management.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power factor and reduce harmonic distortion.

Features

  • 650V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • 10A Continuous Drain Current (ID): Supports moderate current handling.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Ruggedness: Withstands high avalanche energy without degradation.
  • Lead-Free Finish: RoHS compliant, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to higher overall circuit efficiency.
  • Enhanced Reliability: High avalanche ruggedness and robust design ensure reliable operation in demanding applications.
  • Reduced Power Loss: Minimizes power dissipation, leading to lower operating temperatures and longer component life.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Cost-Effective Solution: Provides efficient and reliable switching at a competitive price.

Additional Details

The WFF10N65 is typically available in a TO-220 or TO-220F package. It has a typical RDS(on) of around 0.8 ohms at VGS = 10V. The gate threshold voltage (VGS(th)) is typically around 3V. The operating junction temperature ranges from -55°C to +150°C. Proper heatsinking is crucial for dissipating heat and maintaining reliable operation at high currents. The fast switching speed of the MOSFET minimizes switching losses, making it suitable for high-frequency applications. The device meets industry standards for lead-free manufacturing, ensuring environmental compliance. Its high avalanche ruggedness allows it to withstand transient overvoltages without damage. The WFF10N65 is commonly used in applications where high efficiency, high voltage, and reliability are critical.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess