The WFD5N60B is a 600V, 5A N-channel MOSFET manufactured by Shenzhen Winsemi Microelectronics Co., Ltd. It's designed for high-voltage, high-speed switching applications, offering efficient power management and reliable performance.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Electronic Ballasts
- LED Lighting
- DC-DC Converters
Features
- Low on-resistance (RDS(on))
- High breakdown voltage (600V)
- Fast switching speed
- Avalanche ruggedness
- Simple drive requirements
Benefits
- High efficiency in power conversion
- Reduced power losses
- Improved thermal performance
- Simplified circuit design
- Enhanced system reliability
Additional Details
The WFD5N60B's low on-resistance minimizes conduction losses, contributing to higher energy efficiency. Its high breakdown voltage allows it to operate safely in high-voltage applications. The fast switching speed reduces switching losses and improves overall performance. The avalanche ruggedness ensures that it can withstand transient voltage spikes without failure.
This MOSFET is commonly used in a variety of power electronics applications where high efficiency and reliability are critical. Its robust design and performance characteristics make it a suitable choice for both consumer and industrial applications.
Key Specifications:
- Drain-Source Voltage (VDS): 600V
- Drain Current (ID): 5A
- On-Resistance (RDS(on)): Consult datasheet for specific value at given VGS and ID.
- Gate Threshold Voltage (VGS(th)): Consult datasheet for specific value.