EN
  • EN
  • DE

TC7SGU04FU

Part No TC7SGU04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358659-TC7SGU04FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SGU04FU CAD Model

Description

The TC7SGU04FU is a single unbuffered inverter from Toshiba Semiconductor and Storage. As a member of the TC7SG series, it is designed for low-voltage, high-speed operation in compact electronic devices. The term 'unbuffered' signifies that the inverter does not have an internal buffer, making it suitable for particular applications where minimal signal conditioning is desired, such as oscillator circuits.

Applications:

  • Oscillator Circuits: Widely used in crystal oscillator circuits for generating clock signals.
  • Analog Signal Inversion: Implements signal inversion in analog circuits.
  • Timing Circuits: Incorporated into timing circuits for precise delay control.
  • Basic Logic Inversion: Provides simple logic inversion in various digital systems.
  • Low-Power Systems: Suited for low-power applications where minimal current consumption is essential.

Features:

  • Single Unbuffered Inverter: Offers a single inverting logic function without buffering.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, offering flexibility across various applications.
  • High-Speed Operation: Features fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Small Package: Typically available in a small package, such as US8, conserving board space.

Benefits:

  • Simplified Oscillator Design: Simplifies the design of oscillator circuits due to its unbuffered nature.
  • Versatile Analog Signal Processing: Can be used in a variety of analog signal inversion applications.
  • Precise Timing: Enables precise timing control in relevant circuits.
  • Energy Efficiency: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Compact Design: The small package allows for dense circuit layouts, particularly important in portable devices.

Additional Details:

The TC7SGU04FU is often supplied in a US8 package. Consult the official Toshiba datasheet for detailed specifications, including propagation delay, voltage levels, and operating temperature range. Proper decoupling techniques are recommended to ensure stable performance. Always refer to the manufacturer's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess