EN
  • EN
  • DE

AFC12-S06CCC-00

Part No AFC12-S06CCC-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 6 position 1.25mm Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1.25mm
Reference Series PicoBlade(MX 1.25)
Contact Material Phosphor Bronze
Color Beige
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Surface Mount,Vertical
Operating Temperature -20℃~+85℃
Number of Pins 6P
Plastic Material LCP
Pitch 1.25mm
Number of PINs Per Row 6
Current Rating 1A
Contact Plating Tin
X-Length of Bottom Edge on Board (Spacing Line) 12.35mm
Voltage Rating (Max) 100V
Pin Structure 1x6P
Ultra Librarian 3D Model Ultra Librarian AFC12-S06CCC-00 CAD Model

Description

0-1393219-3

The 0-1393219-3 component integrates seamlessly into various systems, providing reliable and consistent performance. Crafted with precision, this component supports high-accuracy requirements in specialized fields.

Features & Benefits:

  • Precision Engineering: Ensures high accuracy in performance-critical applications.
  • Seamless Integration: Compatible with a variety of system architectures.
  • Consistent Output: Maintains stable performance throughout its operational life.

Applications:

  • Aerospace Instrumentation
  • Precision Manufacturing
  • Scientific Research Equipment
  • High-Fidelity Audio Systems

The 0-1393219-3 is tailored for applications requiring meticulous precision and steadfast reliability in their components.

You May Also Be Interested in

XKB Connection
Connector Header 6 position 2.54mm Pitch 3A Through Hole
Lowest to $0.3269
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 10 position 2.54mm Pitch 4A Through Hole -25℃~+85℃
Lowest to $0.1223
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 1.25mm Pitch 1A Right Angle -25℃~+85℃
Lowest to $0.0443
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Header 4 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.1760
Megastar
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0175
Joint Tech Electronic
Connector Header 10 position 1.25mm Pitch 1A Through Hole -25℃~+85℃
Lowest to $0.1367
Dongguan Jiumu Precision Electronics Co., Ltd.
1 4P -25℃~+85℃ 2mm 4 3A 250V 1x4P SMD,P=2mm Headers, Male Pins RoHS
Lowest to $0.1584
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0368

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1365 $50.5050
895+ $0.1120 $100.2400
1,385+ $0.1085 $150.2725
1,905+ $0.1050 $200.0250
2,465+ $0.1015 $250.1975
3,300+ $0.0910 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,989 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess