EN
  • EN
  • DE

A1251WV-10P

Part No A1251WV-10P
Manufacturer Joint Tech Electronic
Catalog Terminals - Wire to Board Connectors
Description Connector Header 10 position 1.25mm Pitch 1A Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=1.25mm
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 10P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Number of PINs Per Row 10
Pitch 1.25mm
Contact Plating Tin
Current Rating 1A
Voltage Rating (Max) 200V
Pin Structure 1x10P
Ultra Librarian 3D Model Ultra Librarian A1251WV-10P CAD Model

Description

The 0-0535841-6 component is engineered to deliver outstanding performance and reliability. It stands out for its ease of integration into existing systems, making it a versatile choice for many projects.

Features and Benefits

  • Robust Construction: Ensures durability in various operational conditions.
  • Space-Efficient: Compact form factor suitable for limited-space applications.
  • High Performance: Delivers consistent results with high efficiency.
  • Easy Integration: Compatible with a wide range of circuits and systems.

Applications

  • Automotive Electronics: Perfect for use in car infotainment and navigation systems.
  • Healthcare Equipment: Reliable for use in medical monitoring devices.
  • Home Automation: Integral to smart home control systems.

Additional Details

The 0-0535841-6 offers unmatched performance and is a popular choice among professionals for its adaptability and resilience.

You May Also Be Interested in

Phoenix Contact
TERM BLOCK 1POS TOP ENTRY PCB
Lowest to $1.7463
Phoenix Contact
TERM BLOCK 6POS 25DEG 3.5MM PCB
Lowest to $11.0598
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.2620
Phoenix Contact
TERM BLK 4POS SIDE ENTRY 5MM PCB
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5717
Wurth Electronics Inc
3.81 MM TERMINAL BLOCK, HORIZONT
Lowest to $1.1642
Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $16.6973
Phoenix Contact
TERM BLOCK 3POS 45DEG 3.5MM PCB
Lowest to $2.2731

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1367 $50.5790
895+ $0.1121 $100.3295
1,385+ $0.1086 $150.4110
1,905+ $0.1051 $200.2155
2,465+ $0.1016 $250.4440
3,295+ $0.0911 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess