EN
  • EN
  • DE

IDT74FCT162646CTPV

Part No IDT74FCT162646CTPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064599-IDT74FCT162646CTPV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162646CTPV CAD Model

Description

The IDT74FCT162646CTPV is a high-performance 16-bit registered transceiver designed for high-speed data transmission applications. Manufactured by Renesas Electronics America, this device is part of the FCT (Fast CMOS Technology) family, ensuring low power consumption and high-speed operation.

Applications

  • High-speed data buses
  • Backplane transceivers
  • Networking equipment
  • Telecommunications systems
  • Data storage devices

Features

  • 16-bit bidirectional transceiver: Allows data transmission in both directions.
  • Registered outputs: Provides improved noise immunity and timing characteristics.
  • Fast CMOS Technology (FCT): Ensures high-speed operation with low power consumption.
  • TTL-compatible inputs: Interfaces seamlessly with TTL logic levels.
  • 3-state outputs: Allows for bus isolation.
  • Low ground bounce: Minimizes noise and signal distortion.
  • Available in a variety of packages: Suitable for different board layouts and mounting requirements.

Benefits

  • Increased system performance: High-speed operation enables faster data transfer rates.
  • Reduced power consumption: FCT technology minimizes power dissipation, leading to energy-efficient designs.
  • Improved signal integrity: Registered outputs and low ground bounce contribute to cleaner signals and reduced noise.
  • Simplified system design: TTL-compatible inputs and 3-state outputs simplify interfacing with other components.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.

Additional Details

The IDT74FCT162646CTPV operates over a wide temperature range and supports a supply voltage of 5V. It is typically available in TSSOP (Thin Shrink Small Outline Package) or other similar surface-mount packages. The device features a propagation delay of a few nanoseconds, making it suitable for time-critical applications. It adheres to industry-standard specifications for performance and reliability, ensuring compatibility with other components and systems.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess