EN
  • EN
  • DE

B02B-PARK-1(LF)(SN)

Part No B02B-PARK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047274-B02B-PARK-1(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B02B-PARK-1(LF)(SN) CAD Model

Description

The B02B-PARK-1(LF)(SN) is a 2-position wire-to-board connector manufactured by JST Sales America Inc. It is part of the PARK series, which is known for its compact design and reliable performance in various electronic applications.

Applications

  • Consumer Electronics: Used in devices like TVs, audio systems, and appliances for internal connections.
  • Industrial Control Systems: Provides secure connections in control panels and automation equipment.
  • Automotive Electronics: Found in vehicle wiring harnesses and control modules.
  • Medical Equipment: Used in diagnostic and monitoring devices where reliable connections are critical.
  • Power Supplies: Connects wires to circuit boards in power supplies and chargers.

Features

  • 2-Position Connector: Designed for connecting two wires to a printed circuit board (PCB).
  • Wire-to-Board Connection: Provides a secure and reliable electrical connection between wires and the PCB.
  • PARK Series: Belongs to JST's PARK series, known for its space-saving design and ease of use.
  • Polarization: Features a polarization mechanism to prevent incorrect mating, ensuring proper alignment and connection.
  • Low Insertion Force: Requires minimal force to mate, which reduces stress on the connector and the PCB.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Reliable Electrical Connection: Ensures a stable and secure connection, minimizing the risk of signal loss or intermittent contact.
  • Compact Design: Allows for high-density mounting on PCBs, saving valuable board space.
  • Easy Assembly: Simplifies the connection process, reducing assembly time and labor costs.
  • Prevents Mismating: The polarization feature prevents incorrect connections, reducing the risk of damage to the equipment.
  • Environmentally Friendly: RoHS compliance ensures that the connector does not contain hazardous materials.

Additional Details

The B02B-PARK-1(LF)(SN) connector typically features a pitch of 2.5mm, which is suitable for a wide range of applications. The (LF) designation indicates that the connector is lead-free, complying with environmental regulations. The (SN) specifies that the contacts are plated with tin (Sn), which provides good conductivity and corrosion resistance. JST is a well-respected manufacturer known for producing high-quality and reliable connectors. The connector is designed for automated assembly, making it suitable for high-volume production environments. Its durable construction ensures that it can withstand the demands of various operating conditions. Overall, the B02B-PARK-1(LF)(SN) connector is a dependable choice for establishing secure and efficient wire-to-board connections in electronic devices and systems.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,105+ $0.0453 $50.0565
2,690+ $0.0372 $100.0680
4,170+ $0.0360 $150.1200
5,750+ $0.0348 $200.1000
7,420+ $0.0337 $250.0540
9,935+ $0.0302 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 1105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess