EN
  • EN
  • DE

XHB-8A

Part No XHB-8A
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Terminals - Wire to Board Connectors
Description Connector Header 8 position 2.5mm Pitch Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.5mm
Number of Rows 1
Reference Series XHB
Mounting Type Through Hole
Operating Temperature -25℃~+85℃
Number of Pins 8P
Color Beige
Number of PINs Per Row 8
Pitch 2.5mm
X-Length of Bottom Edge on Board (Spacing Line) 22.5mm
Voltage Rating (Max) 50V
Pin Structure 1x8P
Ultra Librarian 3D Model Ultra Librarian XHB-8A CAD Model

Description

The 0402ESDA-MLP1 is known for its multi-layer protection offering superior ESD defense for high-performance applications. Its unique design allows it to absorb greater amounts of ESD to assure component safety.

Features and Benefits

  • Multi-layer Protection: Provides enhanced protection against multiple ESD threats.
  • Efficient Absorption: Absorbs higher levels of electrostatic discharge.
  • Durability: Maintains performance under repeated ESD exposure.

Applications

  • Embedded Systems
  • Medical Devices
  • Computer Peripherals
  • Data Communication Devices

Choose 0402ESDA-MLP1 for applications where superior ESD protection is a priority, ensuring device safety and reliability.

You May Also Be Interested in

WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.2620
Wurth Electronics Inc
2.54 MM TERMINAL BLOCK, VERTICAL
Lowest to $3.4926
Phoenix Contact
TERM BLK 2POS TOP ENTRY 5MM PCB
Lowest to $0.7933
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $3.7836
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5717
TE Connectivity
CONN TERM WTB 17-20AWG BRASS
Need more? Email Us
TE Connectivity
CONN TERM WTB 10-14AWG TIN
Need more? Email Us
Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0704 $50.3360
1,735+ $0.0578 $100.2830
2,680+ $0.0560 $150.0800
3,695+ $0.0542 $200.2690
4,775+ $0.0524 $250.2100
6,385+ $0.0470 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess