The PQ12TZ5U is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It's designed to provide a stable and regulated output voltage of 1.2V from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where voltage regulation is critical.
Applications
- Battery-powered devices
- Microcontroller power supplies
- Memory power supplies
- Post-regulation for switching power supplies
- Portable electronics
Features
- Low dropout voltage
- Fixed 1.2V output voltage
- High output current capability (typically up to 500mA)
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
- Small surface-mount package
Benefits
- Stable and regulated 1.2V output voltage
- Efficient power conversion due to low dropout voltage
- Protection against overcurrent, overtemperature, and short circuits
- Simplified power supply design
- Small size for space-constrained applications
Additional Details
The PQ12TZ5U is designed to operate with a typical input voltage range of 2.5V to 6V. The low dropout voltage ensures that the output voltage remains stable even when the input voltage drops close to 1.2V. The regulator incorporates overcurrent, overtemperature, and short-circuit protection to prevent damage to the regulator and the connected load. The small surface-mount package simplifies assembly and allows for integration into small form-factor devices. The PQ12TZ5U is a reliable and efficient solution for providing a stable 1.2V power supply in a variety of applications. It's particularly well-suited for battery-powered devices where power efficiency is crucial. Always consult the manufacturer's datasheet for detailed specifications and application guidelines before using this regulator.