EN
  • EN
  • DE

PC817X3NIPOF

Part No PC817X3NIPOF
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Package SMD
Win Source Part Number 094783-PC817X3NIPOF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X3NIPOF CAD Model

Description

The PC817X3NIPOF is a single-channel photocoupler from Sharp Microelectronics, designed to provide electrical isolation between circuits while allowing signal transfer. This optocoupler features an infrared emitting diode (IRED) optically coupled to a phototransistor. The primary purpose is to ensure safety and prevent electrical noise from affecting sensitive circuitry.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input/output signals, protecting the PLC from external voltage surges and noise.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies for safety.
  • Motor Control Systems: Isolates control signals to protect microcontrollers from high-voltage motor drives.
  • Industrial Automation: Used extensively in industrial control systems to isolate sensitive components.
  • Measurement and Instrumentation: Provides isolation for sensitive measurement circuits in noisy environments.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation, safeguarding against voltage spikes and transients.
  • Compact Package: Space-saving design for high-density mounting on printed circuit boards.
  • Current Transfer Ratio (CTR): Ensures efficient and reliable signal transfer between input and output sides.
  • Through-Hole Mounting: Simple and easy installation using standard through-hole soldering techniques.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting personnel and equipment from electrical hazards.
  • Improved Signal Integrity: Reduces the impact of ground loops and electrical noise on signal quality.
  • Reliable Performance: Offers stable and consistent performance across a broad range of operating conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective Solution: Provides an affordable method for achieving electrical isolation in various applications.

Additional Details: The PC817X3NIPOF typically features a collector-emitter voltage (VCEO) in the 35V to 80V range and a forward current (IF) of about 50mA. Isolation voltage is commonly rated around 5000 Vrms. The current transfer ratio (CTR) can vary based on the specific grade. It's crucial to consult the official datasheet for PC817X3NIPOF to get precise details on electrical characteristics, temperature ratings, and other relevant specifications to ensure proper application and performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess