The PQ070XFC1SZF is a low-dropout (LDO) voltage regulator produced by Sharp Microelectronics. This regulator provides a stable 7V output and is designed for applications requiring precise voltage regulation with a maximum output current. It is commonly used in various electronic devices to ensure a consistent power supply.
Applications
- Powering microcontrollers and microprocessors
- Voltage regulation in consumer electronics
- Industrial control equipment
- Automotive electronics
- Telecommunications equipment
Features
- Low dropout voltage: Enables stable operation even with a small difference between input and output voltage.
- Overcurrent protection: Protects the regulator from damage due to excessive current draw.
- Thermal shutdown: Shuts down the regulator to prevent overheating.
- Compact surface-mount package: Facilitates easy integration into circuit boards.
- High output voltage accuracy: Provides a precise and reliable 7V output.
Benefits
- Stable and reliable voltage supply: Ensures consistent performance of connected devices.
- Protection against electrical damage: Safeguards the regulator and connected components from overcurrent and overheating.
- Easy to integrate: The compact package simplifies PCB layout and assembly.
- Improved system efficiency: Low dropout voltage minimizes power loss.
- Extended operating life: Robust design ensures long-term reliability.
Additional Details
The PQ070XFC1SZF typically operates with an input voltage range slightly above the 7V output. The dropout voltage is relatively low, allowing for efficient operation even when the input voltage is close to the output voltage. The regulator is designed to handle a specific maximum output current, which should be considered during application design. The thermal shutdown feature activates when the regulator's temperature exceeds a certain threshold, protecting it from thermal damage. The package type is designed for surface mounting, which allows for automated assembly and reduces the overall size of the application.