EN
  • EN
  • DE

HSDL-5420#011

Part No HSDL-5420#011
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN DONE 28DEG GW / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Series HSDL-5400
Packaging Reel package
Wavelength 875nm
Spectral Range 770nm ~ 1000nm
Diode Type PIN
Response Time 7.5ns
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Dark (Typ) 1nA
Active Area 0.15mm2
Viewing Angle 56°
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 2-SMD, Gull Wing
Win Source Part Number 776201-HSDL-5420#011
Popularity Medium
Supply and Demand Status Balance
Family Name HSDL-5420
Introduction Date June 08, 2006
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HSDL-5420#011 CAD Model

Description

The Lite-On Inc. HSDL-5420#011 is a PIN diode with a spectral range of 770nm to 1000nm.

  • Package: 2-SMD, Gull Wing
  • Active Area: 0.15mm²
  • Response Time: 7.5ns
  • Operating Temperature: -40°C to 85°C
  • Voltage Rating: 40V DC reverse
  • Viewing Angle: 56°
  • Current-Dark: 1nA
  • Family: HSDL-5400
  • Applications: Transducers and sensors

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.4222
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1625
Everlight Electronics Co Ltd
PHOTODIODE PIN IR BLACK 1311
Lowest to $0.0844
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.3325

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess