EN
  • EN
  • DE

BP 104 BS-Z

Part No BP 104 BS-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE DIL SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 1,500 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 864459-BP 104 BS-Z
Ultra Librarian 3D Model Ultra Librarian BP 104 BS-Z CAD Model

Description

The BP 104 BS-Z is a photodiode designed for optical sensing applications manufactured by OSRAM Opto Semiconductors Inc.

  • Category: Optical Sensors - Photodiodes
  • Package: Tape & reel
  • Package Quantity: 1,500 pcs
  • Status: Obsolete
  • Application: Optical sensing applications
  • Features: High response time and a wide spectral range

You May Also Be Interested in

Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Sharp Microelectronics
PHOTODIODE POS SENS 2-ANODE SMD
Lowest to $0.4056
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess